Status: | Active |
---|---|
Series: | L6230 |
RoHS: | Compliant |
Operating supply voltage from 8 to 52 V |
2.8 A output peak current (1.4 A RMS) |
RDS(on) 0.73 Ω typ. value at TJ = 25 °C |
Integrated fast freewheeling diodes |
Operating frequency up to 100 kHz |
Non-dissipative overcurrent detection and protection |
Cross conduction protection |
Diagnostic output |
Uncommitted comparator |
Thermal shutdown |
Undervoltage lockout |
Product Specifications |
---|
DS6996 DMOS driver for three-phase brushless DC motor |
Application Notes |
---|
AN5397 Current Sensing in motion control applications |
AN3244 EVAL6230QR demonstration board |
AN4243 L6230 DMOS driver for three-phase brushless DC motor |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
DT0114 ST用于无人机和手持式设备的云台控制解决方案 |
Application Notes for related Tools & Software |
---|
AN4903 Generating jerk limited move profiles with the STEVAL-IHM042V1 evaluation board |
Flyers |
---|
High-performance, 3-phase motor controller with STM32G4 MCU |
STSPIN32 - High-Voltage three-phase Motor Controllers with Embedded STM32 MCU |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
MOTOR CONTROL ECOSYSTEM FEATURING STM32F30X AND L6230 |
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6230 Series 52 V DMOS Driver for Three-Phase Brushless DC Motor - VFQFPN32 | Future Electronics |
3-Phase Brushless DC Motor Driver 32-Pin VFQFPN EP Tube | Avnet America |
MOTOR DRIVER, DMOS, 3PH, 2.8A, 36QFN | Farnell |
Where can I find additional details, specifications and documents for a L6230Q?
Additional datasheets, footprints and schematics for L6230Q are listed on our Part Details page. You can also find images and similar parts to L6230Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6230Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6230Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6230Q fall under?
The L6230Q is listed under Motor Drivers > Brushless DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6230Q when available in the Brushless DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6230Q you can contact the distributor directly for product support, shipping queries etc.
Is the L6230Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6230Q have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for L6230Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6230Q often in real-time on the comparison pages.
What if I can't find stock of L6230Q?
You can fill out our help required form which you can use to request a quote for L6230Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.