Status: | Active |
---|---|
Series: | L6229Q |
RoHS: | Compliant |
Operating supply voltage from 8 to 52 V |
2.8 A output peak current (1.4 A RMS) |
RDS(on)0.73 Ω typ. value @ TJ = 25 °C |
Operating frequency up to 100 kHz |
Non dissipative overcurrent detection and protection |
Diagnostic output |
Constant tOFF PWM current controller |
Slow decay synchronous rectification |
60° and 120° hall effect decoding logic |
Brake function |
Cross conduction protection |
Thermal shutdown |
Under voltage lockout |
Integrated fast free wheeling diodes |
Product Specifications |
---|
DS5988 DMOS driver for three-phase brushless DC motor |
Application Notes |
---|
AN3134 EVAL6229QR demonstration board using the L6229Q DMOS driver for a three-phase BLDC motor control application |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
DT0001 Speed control using the L6235 or L6229 with a PWM output from a microcontroller |
Application Notes for related Tools & Software |
---|
AN1625 L6235 three phase brushless DC motor driver |
Presentations |
---|
An introduction to electric motors |
Flyers |
---|
High-performance, 3-phase motor controller with STM32G4 MCU |
STSPIN32 - High-Voltage three-phase Motor Controllers with Embedded STM32 MCU |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
3-Phase Brushless DC Motor Driver 32-Pin VFQFPN EP Tube | EBV Elektronik |
L6229Q Series 52 V DMOS Driver for Three-Phase Brushless DC Motor - VFQFPN-32 | Future Electronics |
MOTOR DRIVER, DMOS, 3PH, 2.8A, 32QFN | Farnell |
Where can I find additional details, specifications and documents for a L6229Q?
Additional datasheets, footprints and schematics for L6229Q are listed on our Part Details page. You can also find images and similar parts to L6229Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6229Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6229Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6229Q fall under?
The L6229Q is listed under Motor Drivers > Brushless DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6229Q when available in the Brushless DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6229Q you can contact the distributor directly for product support, shipping queries etc.
Is the L6229Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6229Q have stock available?
Authorised distributors including EBV Elektronik, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for L6229Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6229Q often in real-time on the comparison pages.
What if I can't find stock of L6229Q?
You can fill out our help required form which you can use to request a quote for L6229Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.