Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 4Outputs |
Output Current | 3.55A |
Output Voltage | 52V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 52V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6228 |
Device Type | Motor |
Operating Temperature Range | -40°C to +150°C |
Output Current Max | 1.4A |
Supply Voltage Range | 8V to 52V |
Termination Type | Through Hole |
BIPOLAR STEPPER MOTOR DRIVER, 6228 | element14 |
Where can I find additional details, specifications and documents for a L6228N?
Additional datasheets, footprints and schematics for L6228N are listed on our Part Details page. You can also find images and similar parts to L6228N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6228N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6228N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6228N fall under?
The L6228N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L6228N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6228N you can contact the distributor directly for product support, shipping queries etc.
Is the L6228N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6228N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for L6228N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6228N often in real-time on the comparison pages.
What if I can't find stock of L6228N?
You can fill out our help required form which you can use to request a quote for L6228N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.