Status: | Active |
---|---|
Series: | L6228 |
RoHS: | Compliant |
Prices starting from US$4.01
Operating supply voltage from 8 to 52 V |
2.8 A output peak current (1.4 A RMS) |
RDS(ON) 0.73 Ω typ. value at Tj = 25 °C |
Operating frequency up to 100 KHz |
Non-dissipative overcurrent protection |
Dual independent constant tOFF PWM current controllers |
Fast/slow decay mode selection |
Fast decay quasi-synchronous rectification |
Decoding logic for stepper motor full and half step drive |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast freewheeling diodes |
Product Specifications |
---|
DS3274 DMOS driver for bipolar stepper motor |
Application Notes |
---|
AN2839 L6228 fully-integrated two-phase stepper motor driver |
AN1495 Microstepping stepper motor drive using peak detecting current control |
Application Notes for related Tools & Software |
---|
AN2757 EVAL6228QR reference design board |
AN2839 L6228 fully-integrated two-phase stepper motor driver |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
BIPOLAR STEPPER MOTOR DRIVER, SO-24 | element14 |
Bipolar Stepper Motor Driver 24-Pin SO | Avnet Silica |
Motor Driver, -40 To 150Deg C | Newark Electronics |
L6228 Series 52 V DMOS Driver for Bipolar Stepper Motor - SOIC-24 | Future Electronics |
Where can I find additional details, specifications and documents for a L6228D?
Additional datasheets, footprints and schematics for L6228D are listed on our Part Details page. You can also find images and similar parts to L6228D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6228D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6228D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6228D fall under?
The L6228D is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6228D when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6228D you can contact the distributor directly for product support, shipping queries etc.
Is the L6228D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6228D have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for L6228D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6228D often in real-time on the comparison pages.
What if I can't find stock of L6228D?
You can fill out our help required form which you can use to request a quote for L6228D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.