Status: | Active |
---|---|
Series: | L6227Q |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.81
|
1,685
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
1,925
in stock
|
Buy Now | |
element14
from US$2.82
|
1,925
in stock
|
Buy Now | |
Avnet Silica
-
|
2,940
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
-
|
Buy Now | |
Avnet America
from US$2.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Under voltage lockout |
Thermal shutdown |
Integrated fast free wheeling diodes |
Slow decay synchronous rectification |
Dual independent constant tOFF PWM current controllers |
Operating supply voltage from 8 to 52 V |
RDS(on) 0.73 typ. value @ TJ = 25 °C |
2.8 A output peak current (1.4 A DC) |
Non dissipative overcurrent protection |
Cross conduction protection |
Operating frequency up to 100 kHz |
Product Specifications |
---|
DS5628 DMOS dual full bridge driver with PWM current controller |
Application Notes |
---|
AN2759 EVAL6227QR demonstration board using a dual full-bridge L6227Q for motor control applications |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
DT0002 Reducing torque variation in half step drive |
Application Notes for related Tools & Software |
---|
AN1794 PractiSPIN evaluation system configuration and set up guide |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Motor Driver, Dual, 2.8A, Pwm, 32Qfn | Newark Electronics |
MOTOR DRIVER, DUAL, 2.8A, PWM, 32QFN | element14 |
MOSFET DRVR 2.8A 4-OUT Hi/Lo Side Full Brdg 32-Pin VFQFPN Tube | Avnet Silica |
VFQFPN 5X5X1.0 32L PITCH 0.5 | Future Electronics |
Where can I find additional details, specifications and documents for a L6227Q?
Additional datasheets, footprints and schematics for L6227Q are listed on our Part Details page. You can also find images and similar parts to L6227Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6227Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6227Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6227Q fall under?
The L6227Q is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6227Q when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6227Q you can contact the distributor directly for product support, shipping queries etc.
Is the L6227Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6227Q have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for L6227Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6227Q often in real-time on the comparison pages.
What if I can't find stock of L6227Q?
You can fill out our help required form which you can use to request a quote for L6227Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.