Status: | Active |
---|---|
Series: | L6226 |
RoHS: | Unknown |
Prices starting from US$2.56
Operating supply voltage from 8 to 52 V |
2.8 A output peak current (1.4 A DC) |
RDS(on) 0.73 Ω typ. value at TJ = 25 °C |
Operating frequency up to 100 kHz |
Programmable high side overcurrent detection and protection |
Diagnostic output |
Paralleled operation |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast free wheeling diodes |
Product Specifications |
---|
DS3272 DMOS dual full bridge driver |
Application Notes |
---|
AN2836 L6225, L6226, L6227 dual full-bridge drivers |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
IC: driver | Transfer Multisort Elektronik |
DMOS Dual Full Bridge Driver 48V 24-Pin SO Tube | Avnet Silica |
L6226D Series 52 V 1.4 A DMOS Dual Full Bridge Driver - SOIC-24 | Future Electronics |
MOTOR CNTRL, DUAL, DMOS, 2.8A, 24SOIC | Farnell |
Motion Control & Automation |Stmicroelectronics L6226D | Newark Electronics |
Where can I find additional details, specifications and documents for a L6226D?
Additional datasheets, footprints and schematics for L6226D are listed on our Part Details page. You can also find images and similar parts to L6226D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6226D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6226D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6226D fall under?
The L6226D is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6226D when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6226D you can contact the distributor directly for product support, shipping queries etc.
Is the L6226D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6226D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for L6226D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6226D often in real-time on the comparison pages.
What if I can't find stock of L6226D?
You can fill out our help required form which you can use to request a quote for L6226D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.