Status: | Active |
---|---|
Series: | L6225 |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.21
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.62
|
43
in stock
|
Buy Now | |
Future Electronics
from US$3.24
|
40
in stock
|
Buy Now | |
Avnet Silica
-
|
920
in stock
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
Farnell
from US$2.70
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
INTEGRATED FAST FREE WHEELING DIODES |
UNDER VOLTAGE LOCKOUT |
CROSS CONDUCTION PROTECTION |
PARALLELED OPERATION |
OPERATING SUPPLY VOLTAGE FROM 8 TO 52V |
RDS(ON) 0.73Ω TYP. VALUE @ Tj = 25 C |
2.8A OUTPUT PEAK CURRENT (1.4A DC) |
NON DISSIPATIVE OVERCURRENT PROTECTION |
THERMAL SHUTDOWN |
OPERATING FREQUENCY UP TO 100KHz |
Product Specifications |
---|
DS3271 DMOS dual full bridge driver |
Application Notes |
---|
AN2836 L6225, L6226, L6227 dual full-bridge drivers |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Application Notes for related Tools & Software |
---|
AN1794 PractiSPIN evaluation system configuration and set up guide |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
IC: driver | Transfer Multisort Elektronik |
L6225 Series 52 V 2.8 A Surface Mount Dual Full Bridge DMOS Driver - SOIC-20 | Future Electronics |
DMOS Dual Full Bridge Driver 48V 20-Pin SO Tube | Avnet Silica |
Dual DMOS full bridge driver, L6225D | RS |
MOTOR CONTROLLER, DUAL, DMOS, 1.4A, 20SO | Farnell |
Motion Control & Automation |Stmicroelectronics L6225D | Newark Electronics |
Where can I find additional details, specifications and documents for a L6225D?
Additional datasheets, footprints and schematics for L6225D are listed on our Part Details page. You can also find images and similar parts to L6225D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6225D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6225D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6225D fall under?
The L6225D is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6225D when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6225D you can contact the distributor directly for product support, shipping queries etc.
Is the L6225D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6225D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet Silica, RS and Avnet America have stock available or on a lead time for L6225D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6225D often in real-time on the comparison pages.
What if I can't find stock of L6225D?
You can fill out our help required form which you can use to request a quote for L6225D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.