Status: | Active |
---|---|
Series: | L6208 |
RoHS: | Compliant |
Prices starting from US$5.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.46
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$8.36
|
1,262
in stock
|
Buy Now | |
element14
from US$8.33
|
1,262
in stock
|
Buy Now | |
Farnell
from US$7.62
|
1,262
in stock
|
Buy Now | |
Avnet Silica
-
|
4,278
in stock
|
Buy Now | |
EBV Elektronik
-
|
31
in stock
|
Buy Now | |
Future Electronics
from US$6.37
|
-
|
Buy Now | |
Avnet America
from US$5.82
|
-
|
Buy Now |
Operating supply voltage from 8 to 52 V |
5.6 A output peak current (2.8 A RMS) |
RDS(ON) 0.3 Ω typ. value at Tj = 25 °C |
Operating frequency up to 100 KHz |
Non-dissipative overcurrent protection |
Dual independent constant tOFF PWM current controllers |
Fast/slow decay mode selection |
Fast decay quasi-synchronous rectification |
Decoding logic for stepper motor full and half step drive |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast freewheeling diodes |
Product Specifications |
---|
DS2142 DMOS driver for bipolar stepper motor |
User Manuals |
---|
UM2022 SPINFamily evaluation tool |
Application Notes for related Tools & Software |
---|
AN1451 L6208 fully integrated two phase stepper motor driver |
AN2839 L6228 fully-integrated two-phase stepper motor driver |
AN1794 PractiSPIN evaluation system configuration and set up guide |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Ic, Dmos Driver, Smd | Newark Electronics |
IC, DMOS DRIVER, SMD | element14 |
DMOS Driver for Stepper Motor L6208PD | RS |
Battery Fuel Gauge, Li-Ion, Li-Pol, 2.7 V to 4.5 V, I2C Interface, 10 Pins, DFN | Avnet Silica |
L6208 Series Dual 52 V 5.6 A Bipolar Stepper Motor DMOS Driver SMT - POWERSO-36 | Future Electronics |
Where can I find additional details, specifications and documents for a L6208PD?
Additional datasheets, footprints and schematics for L6208PD are listed on our Part Details page. You can also find images and similar parts to L6208PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6208PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6208PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6208PD fall under?
The L6208PD is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6208PD when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6208PD you can contact the distributor directly for product support, shipping queries etc.
Is the L6208PD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6208PD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for L6208PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6208PD often in real-time on the comparison pages.
What if I can't find stock of L6208PD?
You can fill out our help required form which you can use to request a quote for L6208PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.