Status: | Active |
---|---|
Series: | L6206 |
RoHS: | Unknown |
Prices starting from US$5.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.67
|
1,627
in stock
|
Buy Now | |
Future Electronics
from US$5.68
|
32,400
in stock
|
Buy Now | |
element14
from US$6.97
|
14,129
in stock
|
Buy Now | |
Newark Electronics
from US$7.46
|
9,559
in stock
|
Buy Now | |
Farnell
from US$7.02
|
9,299
in stock
|
Buy Now | |
Avnet Silica
-
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$5.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operating supply voltage from 8 to 52 V |
5.6 A output peak current (2.8 A DC) |
RDS(ON) 0.3 Ω typ. value at Tj = 25 °C |
Operating frequency up to 100 KHz |
Programmable high-side overcurrent detection and protection |
Diagnostic output |
Paralleled operation |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast freewheeling diodes |
Product Specifications |
---|
DS2188 DMOS dual full bridge driver |
Application Notes |
---|
AN1762 L6205, L6206, L6207 dual full bridge drivers |
User Manuals |
---|
UM2022 SPINFamily evaluation tool |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6206 Series 52 V 5.6 A 0.3 Ohm SMT DMOS Dual Full Bridge Driver - POWERSO-36 | Future Electronics |
MOTOR DRIVER, BRUSHED DC, POWERSO-36 | element14 |
Motor Driver, Brushed Dc, Powerso-36 | Newark Electronics |
ST L6206PD013TR | RS |
Dual Full Bridge Motor Driver 48V 36-Pin PowerSO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L6206PD013TR?
Additional datasheets, footprints and schematics for L6206PD013TR are listed on our Part Details page. You can also find images and similar parts to L6206PD013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6206PD013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6206PD013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6206PD013TR fall under?
The L6206PD013TR is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6206PD013TR when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6206PD013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6206PD013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6206PD013TR have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for L6206PD013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6206PD013TR often in real-time on the comparison pages.
What if I can't find stock of L6206PD013TR?
You can fill out our help required form which you can use to request a quote for L6206PD013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.