Status: | Active |
---|---|
Series: | L6205 |
RoHS: | Unknown |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.95
|
7,678
in stock
|
Buy Now | |
element14
from US$5.37
|
6,123
in stock
|
Buy Now | |
Farnell
from US$5.01
|
6,123
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.67
|
943
in stock
|
Buy Now | |
Future Electronics
from US$4.07
|
795
in stock
|
Buy Now | |
Distrelec
from US$8.89
|
72
in stock
|
Buy Now | |
Avnet Silica
-
|
2,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
560
in stock
|
Buy Now | |
Avnet America
from US$3.97
|
-
|
Buy Now |
INTEGRATED FAST FREE WHEELING DIODES |
UNDER VOLTAGE LOCKOUT |
CROSS CONDUCTION PROTECTION |
PARALLELED OPERATION |
OPERATING SUPPLY VOLTAGE FROM 8 TO 52V |
RDS(ON) 0.3 TYP. VALUE @ Tj = 25 °C |
5.6A OUTPUT PEAK CURRENT (2.8A DC) |
NON DISSIPATIVE OVERCURRENT PROTECTION |
THERMAL SHUTDOWN |
OPERATING FREQUENCY UP TO 100KHz |
Product Specifications |
---|
DS2187 DMOS dual full bridge driver |
Application Notes |
---|
AN1762 L6205, L6206, L6207 dual full bridge drivers |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Motor Driver, -25 To 125Deg C | Newark Electronics |
DRIVER MOTOR, DUAL, DMOS, 5.6A, 20SOIC | element14 |
IC: driver | Transfer Multisort Elektronik |
L6205 Series Dual Full Bridge 52 V 5.6 A DMOS Driver Surface Mount - SOIC-20 | Future Electronics |
ST Motor Driver IC, SO-20, 2.8A | Distrelec |
DMOS Full Bridge PWM Motor Driver 48V 20-Pin SO Tube | Avnet Silica |
Dual DMOS full bridge driver, L6205D | RS |
Where can I find additional details, specifications and documents for a L6205D?
Additional datasheets, footprints and schematics for L6205D are listed on our Part Details page. You can also find images and similar parts to L6205D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6205D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6205D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6205D fall under?
The L6205D is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6205D when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6205D you can contact the distributor directly for product support, shipping queries etc.
Is the L6205D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6205D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for L6205D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6205D often in real-time on the comparison pages.
What if I can't find stock of L6205D?
You can fill out our help required form which you can use to request a quote for L6205D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.