Status: | Active |
---|---|
Series: | L6201 |
RoHS: | Unknown |
Prices starting from US$4.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.52
|
No stock
|
Buy Now | |
Future Electronics
from US$5.42
|
2,040
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.79
|
976
in stock
|
Buy Now | |
Newark Electronics
from US$6.29
|
709
in stock
|
Buy Now | |
element14
from US$6.37
|
709
in stock
|
Buy Now | |
Farnell
from US$6.68
|
709
in stock
|
Buy Now | |
Schukat Electronic
from US$6.36
|
470
in stock
|
Buy Now | |
EBV Elektronik
-
|
360
in stock
|
Buy Now | |
Avnet Silica
-
|
280
in stock
|
Buy Now | |
Avnet America
from US$4.85
|
-
|
Buy Now |
HIGH EFFICIENCY |
INTERNAL LOGIC SUPPLY |
OPERATING FREQUENCY UP TO 100 KHz |
TTL COMPATIBLE DRIVE |
SUPPLY VOLTAGE UP TO 48V |
TOTAL RMS CURRENT UP TO:L6201: 1A; L6202: 1.5A; L6203/L6201PS: 4A |
5A MAX PEAK CURRENT (2A max. for L6201) |
CROSS CONDUCTION PROTECTION |
THERMAL SHUTDOWN |
RDS (ON) = 0.3 Ω (typical value at 25°C) |
Product Specifications |
---|
DS0075 DMOS full bridge driver |
Application Notes |
---|
AN280 Controlling voltage transients in full-bridge driver applications |
AN279 Short-circuit protection on the L6201, L6202 and the L6203 |
Design Notes & Tips |
---|
DT0003 Implementing fast decay mode chopping using the L6506 |
DT0002 Reducing torque variation in half step drive |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6201 Series Dual Full Bridge 48 V 2 A DMOS Driver Surface Mount - SOIC-20 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
Ic, Full Bridge Driver, Soic-20 | Newark Electronics |
IC, FULL BRIDGE DRIVER, SOIC-20 | element14 |
DMOS Full-Bridge Dr. 0,3R SO20 | Schukat Electronic |
DMOS Full Bridge Motor Driver 36V 20-Pin SO Tube | EBV Elektronik |
DMOS Full Bridge PWM Motor Driver 48V | RS |
Where can I find additional details, specifications and documents for a L6201?
Additional datasheets, footprints and schematics for L6201 are listed on our Part Details page. You can also find images and similar parts to L6201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6201 fall under?
The L6201 is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6201 when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6201 you can contact the distributor directly for product support, shipping queries etc.
Is the L6201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6201 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for L6201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6201 often in real-time on the comparison pages.
What if I can't find stock of L6201?
You can fill out our help required form which you can use to request a quote for L6201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.