Status: | Unknown |
---|---|
Series: | 5V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.6V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | P-PAK |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 5V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 5V |
Fixed Ldo Voltage Regulator, 5.6V To 40V, 500Mv Dropout, 5Vout, 300Maout, P-Pak-5 Rohs Compliant: Yes |Stmicroelectronics L5300RPTTR | Newark Electronics |
LDO Regulator Pos 5V 0.3A 5-Pin PPAK T/R | Avnet America |
LDO, FIXED, 5V, 0.3A, P-PAK-5 | element14 |
Where can I find additional details, specifications and documents for a L5300RPTTR?
Additional datasheets, footprints and schematics for L5300RPTTR are listed on our Part Details page. You can also find images and similar parts to L5300RPTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L5300RPTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L5300RPTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L5300RPTTR fall under?
The L5300RPTTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L5300RPTTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L5300RPTTR you can contact the distributor directly for product support, shipping queries etc.
Is the L5300RPTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L5300RPTTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for L5300RPTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L5300RPTTR often in real-time on the comparison pages.
What if I can't find stock of L5300RPTTR?
You can fill out our help required form which you can use to request a quote for L5300RPTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.