L5150GJTR Linear Voltage Regulators by STMicroelectronics

Automotive 5V Low Drop Voltage Regulator

Status: Active
Series: L5150GJ
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

L5150GJ is a low dropout linear regulator with microprocessor control functions such as power on reset, low voltage reset, early warning, on/off control. Typical quiescent current is 55 µA in very low output current mode and enabled regulator. It drops to 5 µA with not enabled regulator. On chip trimming results in high output voltage accuracy (+/-2%). Accuracy is kept over wide temperature range, line and load variation. Early warning circuit monitors the input voltage and compares it with an internal voltage reference. Output voltage reset threshold can be adjusted down to 3.5 V by means of an external voltage divider. The maximum input voltage is 40 V. The max output current is internally limited. Internal temperature protection disables the voltage regulator output. In addition, only low-value ceramic capacitor on output is required for stability.

Prices starting from US$0.79


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.94
7,500
Buy Now
Logo for element14 element14 US$0.93
7,500
Buy Now
Logo for Future Electronics Future Electronics US$0.79
-
Buy Now
Logo for Avnet America Avnet America US$0.82
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Features

AEC-Q100 qualified
Operating DC supply voltage range 5.6 V to 40 V
Low dropout voltage
Low quiescent current consumption
Precision output voltage 5 V ± 2%
Reset circuit sensing the output voltage
Programmable reset pulse delay with external capacitor
Adjustable reset threshold
Early warning
Very wide stability range with low value output capacitor
Thermal shutdown and short-circuit protection
Wide temperature range (Tj = -40 °C to 150 °C)
Enable input for enabling / disabling the voltage regulator

Alternative Descriptions

Ldo, Fixed, 5V, 0.15A, -40 To 150Deg C | Newark Electronics
LDO, FIXED, 5V, 0.15A, -40 TO 150DEG C | element14
L5150 Series 5 V 150 mA Automotive Low Dropout Voltage Regulator - PowerSSO-12 | Future Electronics
LDO Voltage Regulator, Fixed, 5.6 V to 40 V, Single Output, 500 mV Drop, 5 V, 150 mA, 12 Pins, PowerSSO | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L5150GJTR?

Additional datasheets, footprints and schematics for L5150GJTR are listed on our Part Details page. You can also find images and similar parts to L5150GJTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L5150GJTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L5150GJTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L5150GJTR fall under?

The L5150GJTR is listed under Automotive Analog and Power > Linear Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to L5150GJTR when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L5150GJTR you can contact the distributor directly for product support, shipping queries etc.

Is the L5150GJTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L5150GJTR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for L5150GJTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L5150GJTR often in real-time on the comparison pages.

What if I can't find stock of L5150GJTR?

You can fill out our help required form which you can use to request a quote for L5150GJTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay