Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red Orange |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | 3mm |
Forward Current If | 20mA |
Luminous Intensity | 30mcd |
Forward Voltage | 2V |
Viewing Angle | 50° |
Height | 7.4mm |
Width | 4.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Colour | Red Orange |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | 3mm |
Forward Current If | 20mA |
Luminous Intensity | 30mcd |
Forward Voltage | 2V |
Viewing Angle | 50° |
Height | 7.4mm |
RoHS Compliant | Yes |
Circuit Board Indicator, 1 Led, Red Org | Newark Electronics |
Where can I find additional details, specifications and documents for a L514HAD?
Additional datasheets, footprints and schematics for L514HAD are listed on our Part Details page. You can also find images and similar parts to L514HAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L514HAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L514HAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L514HAD fall under?
The L514HAD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L514HAD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L514HAD you can contact the distributor directly for product support, shipping queries etc.
Is the L514HAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L514HAD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L514HAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L514HAD often in real-time on the comparison pages.
What if I can't find stock of L514HAD?
You can fill out our help required form which you can use to request a quote for L514HAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.