Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | - |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 19.5V |
Startup Current | 300µA |
Operating Supply Current | 12mA |
Controller IC Case Style | DIP |
No. of Pins | 20Pins |
Duty Cycle (%) | - |
Frequency | 115kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 4981 |
IC Generic Number | 4981 |
Input Voltage Max | 5.3V |
Logic Function Number | 4981 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 300µA |
Output Voltage | 7.5V |
Output Voltage Max | 8.5V |
Primary Input Voltage | 19.5V |
POWER FACTOR CORRECTOR, 4981, DIP20 | element14 |
Ind. & Power Conv. |Stmicroelectronics L4981A | Newark Electronics |
Where can I find additional details, specifications and documents for a L4981A?
Additional datasheets, footprints and schematics for L4981A are listed on our Part Details page. You can also find images and similar parts to L4981A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4981A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4981A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4981A fall under?
The L4981A is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L4981A when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4981A you can contact the distributor directly for product support, shipping queries etc.
Is the L4981A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4981A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for L4981A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4981A often in real-time on the comparison pages.
What if I can't find stock of L4981A?
You can fill out our help required form which you can use to request a quote for L4981A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.