Status: | NRND |
---|---|
Series: | L4963 |
RoHS: | Compliant |
NO FREQ. COMPENSATION REQUIRED |
VERY FEW EXTERNAL COMPONENTS |
THERMAL SHUTDOWN |
1.5A OUTPUT LOAD CURRENT |
DISCONTINUOUS VARIABLE FREQUENCY MODE |
5.1 TO 36V OUTPUT VOLTAGE RANGE |
VERY HIGH EFFICIENCY |
RESET AND POWER FAIL OUTPUT FOR MICROPROCESSOR |
PRECISE (+/–2%) ON CHIP REFERENCE |
Product Specifications |
---|
DS0063 1.5A SWITCHING REGULATOR |
Application Notes |
---|
AN458 Designing with the L4963 monolithic discontinuous mode power switching regulator |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
DC/DC CONV, BUCK, 60KHZ, SOIC-20 | Farnell |
Dc-Dc Converters |Stmicroelectronics L4963D | Newark Electronics |
Conv DC-DC Single Step Down 9V to 46V 20-Pin SO | Avnet America |
Where can I find additional details, specifications and documents for a L4963D?
Additional datasheets, footprints and schematics for L4963D are listed on our Part Details page. You can also find images and similar parts to L4963D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4963D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4963D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4963D fall under?
The L4963D is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4963D when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4963D you can contact the distributor directly for product support, shipping queries etc.
Is the L4963D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L4963D have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for L4963D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4963D often in real-time on the comparison pages.
What if I can't find stock of L4963D?
You can fill out our help required form which you can use to request a quote for L4963D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.