Status: | Unknown |
---|---|
Series: | 5V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.60
|
2,941
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
2,923
in stock
|
Buy Now | |
element14
from US$0.76
|
2,886
in stock
|
Buy Now | |
Farnell
from US$0.72
|
2,886
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.72
|
470
in stock
|
Buy Now | |
RS
from US$0.66
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
341
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,600
in stock
|
Buy Now | |
Avnet Silica
-
|
700
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 450mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 5V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 4941 |
IC Generic Number | 4941 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Voltage Nom. | 5V |
Primary Input Voltage | 16V |
Supply Voltage Min | 6V |
Voltage Regulator Type | Positive Fixed |
L4941 Series 1 A 5 V Fixed Output Three Terminal VLDO Regulator - TO-220 | Future Electronics |
Fixed Ldo Voltage Regulator, 7V To 16V, 450Mv Dropout, 5Vout, 1Aout, To-220-3 Rohs Compliant: Yes |Stmicroelectronics L4941BV | Newark Electronics |
IC, V REG +5.0V, 4941, TO-220-3 | element14 |
LDO Regulator Pos 5V 1A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
LDO U-Reg +5V 1A TO220 | Schukat Electronic |
1A,5V,LDO Voltage Regulator,L4941BV | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a L4941BV?
Additional datasheets, footprints and schematics for L4941BV are listed on our Part Details page. You can also find images and similar parts to L4941BV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4941BV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4941BV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4941BV fall under?
The L4941BV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4941BV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4941BV you can contact the distributor directly for product support, shipping queries etc.
Is the L4941BV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4941BV have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for L4941BV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4941BV often in real-time on the comparison pages.
What if I can't find stock of L4941BV?
You can fill out our help required form which you can use to request a quote for L4941BV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.