Status: | Unknown |
---|---|
Series: | 5V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.97
|
10,700
in stock
|
Buy Now | |
Schukat Electronic
from US$0.75
|
3,830
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
2,173
in stock
|
Buy Now | |
element14
from US$1.10
|
2,173
in stock
|
Buy Now | |
Farnell
from US$1.04
|
2,173
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
649
in stock
|
Buy Now | |
Micros
from US$1.06
|
393
in stock
|
Buy Now | |
RS
from US$0.98
|
195
in stock
|
Buy Now | |
Avnet Silica
-
|
4,150
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 17V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 5V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 4940 |
IC Generic Number | 4940 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +150°C |
Operating Voltage Tolerance + | 2% |
Output Voltage Nom. | 5V |
Primary Input Voltage | 17V |
Supply Voltage Max | 30V |
Supply Voltage Min | 6V |
Voltage Regulator Type | Positive Fixed LDO |
L4940 Series 1.5 A 5 V Fixed Output VLDO Regulator Flange Mount - TO-220 | Future Electronics |
LDO U-Reg +5V 1,5A TO220 | Schukat Electronic |
Fixed Ldo Voltage Regulator, 7V To 17V, 500Mv Dropout, 5Vout, 1.5Aout, To-220-3 Rohs Compliant: Yes |Stmicroelectronics L4940V5 | Newark Electronics |
IC, V REG LDO +5.0V, 4940, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Positive Voltage Regulator, LDO, 5.0V, 1.5A, 2%, 0.5V dropout, -40÷150°C | Micros |
1.5A,5V,LDO Voltage Regulator,L4940V5 | RS |
LDO Regulator Pos 5V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L4940V5?
Additional datasheets, footprints and schematics for L4940V5 are listed on our Part Details page. You can also find images and similar parts to L4940V5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4940V5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4940V5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4940V5 fall under?
The L4940V5 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4940V5 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4940V5 you can contact the distributor directly for product support, shipping queries etc.
Is the L4940V5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4940V5 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for L4940V5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4940V5 often in real-time on the comparison pages.
What if I can't find stock of L4940V5?
You can fill out our help required form which you can use to request a quote for L4940V5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.