Status: | Unknown |
---|---|
Series: | 12V 250mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
4,218
in stock
|
Buy Now | |
element14
from US$0.56
|
4,218
in stock
|
Buy Now | |
Farnell
from US$0.61
|
4,218
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 250mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 12V 250mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ldo, Fixed, 12V, 0.25A, Soic-8 | Newark Electronics |
LDO, FIXED, 12V, 0.25A, SOIC-8 | element14 |
L4931 Series 300 mA 12 V Fixed Output VLDO Regulator with Inhibit - SOIC-8 | Future Electronics |
LDO Regulator 12V 0.25A SOIC8 | RS |
LDO Regulator Pos 12V 0.25A 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L4931ABD120TR?
Additional datasheets, footprints and schematics for L4931ABD120TR are listed on our Part Details page. You can also find images and similar parts to L4931ABD120TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4931ABD120TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4931ABD120TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4931ABD120TR fall under?
The L4931ABD120TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4931ABD120TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4931ABD120TR you can contact the distributor directly for product support, shipping queries etc.
Is the L4931ABD120TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4931ABD120TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for L4931ABD120TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4931ABD120TR often in real-time on the comparison pages.
What if I can't find stock of L4931ABD120TR?
You can fill out our help required form which you can use to request a quote for L4931ABD120TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.