Status: | NRND |
---|---|
Series: | L3GD20H |
RoHS: | Compliant |
Wide supply voltage, 2.2 V to 3.6 V |
Wide extended operating temperature range (from -40 °C to 85 °C) |
Low voltage compatible IOs, 1.8 V |
Low power consumption |
Embedded power-down |
Sleep mode |
Fast turn-on and wake-up |
Three selectable full scales up to 2000 dps |
16 bit rate value data output |
8 bit temperature data output |
I2C/SPI digital output interface |
2 dedicated lines (1 interrupt, 1 data ready) |
User enable integrated high-pass filters |
Embedded temperature sensor |
Embedded 32 levels of 16 bit data output FIFO |
High shock survivability |
ECOPACK® RoHS and “Green” compliant |
Product Specifications |
---|
DS9182 MEMS motion sensor: three-axis digital output gyroscope |
Application Notes |
---|
AN4506 L3GD20H: 3-axis digital output gyroscope |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Design Notes & Tips |
---|
DT0011 Benefits in using FIFO buffer embedded in ST MEMS sensors |
White Papers |
---|
Optical Image Stabilization (OIS) - white paper |
MEMS 3-Axis Digital Gyroscope LGA16 | RS |
L3GD20H Series 3.6 V 6.1 mA Three-Axis Digital Output Gyroscope - LGA-16 | Future Electronics |
MEMS GYROSCOPE, 245/500/2000DPS, LGA-16 | element14 |
Mems Gyroscope, 245/500/2000Dps, Lga-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a L3GD20HTR?
Additional datasheets, footprints and schematics for L3GD20HTR are listed on our Part Details page. You can also find images and similar parts to L3GD20HTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L3GD20HTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L3GD20HTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L3GD20HTR fall under?
The L3GD20HTR is listed under MEMS and Sensors > Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to L3GD20HTR when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L3GD20HTR you can contact the distributor directly for product support, shipping queries etc.
Is the L3GD20HTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L3GD20HTR have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for L3GD20HTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L3GD20HTR often in real-time on the comparison pages.
What if I can't find stock of L3GD20HTR?
You can fill out our help required form which you can use to request a quote for L3GD20HTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.