Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | 4.7mm |
Forward Current If | 20mA |
Luminous Intensity | 35mcd |
Forward Voltage | 2.2V |
Viewing Angle | 45° |
Height | 6mm |
Width | 6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Colour | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | 4.7mm |
Forward Current If | 20mA |
Luminous Intensity | 35mcd |
Forward Voltage | 2.2V |
Viewing Angle | 45° |
Height | 6mm |
RoHS Compliant | Yes |
Circuit Board Indicator, 1 Led, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a L383HGD?
Additional datasheets, footprints and schematics for L383HGD are listed on our Part Details page. You can also find images and similar parts to L383HGD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L383HGD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L383HGD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L383HGD fall under?
The L383HGD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L383HGD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L383HGD you can contact the distributor directly for product support, shipping queries etc.
Is the L383HGD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L383HGD have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for L383HGD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L383HGD often in real-time on the comparison pages.
What if I can't find stock of L383HGD?
You can fill out our help required form which you can use to request a quote for L383HGD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.