Status: | Active |
---|---|
Series: | L296 |
RoHS: | Compliant |
Prices starting from US$4.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.26
|
3
in stock
|
Buy Now | |
element14
from US$8.14
|
1,032
in stock
|
Buy Now | |
Farnell
from US$7.58
|
1,032
in stock
|
Buy Now | |
Schukat Electronic
from US$6.72
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$6.74
|
95
in stock
|
Buy Now | |
Micros
from US$4.71
|
33
in stock
|
Buy Now | |
Distrelec
from US$7.37
|
-
|
Buy Now |
EXTERNAL PROGRAMMABLE LIMITING CURRENT (L296P) |
RESET OUTPUT |
INPUT FOR REMOTE INHIBIT AND SYNCHRONUS PWM |
CONTROL CIRCUIT FOR CROWBAR SCR |
THERMAL SHUTDOWN |
VERY FEW EXTERNAL COMPONENTS |
VERY HIGH EFFICIENCY (UP TO 90 %) |
4 A OUTPUT CURRENT |
0 TO 100 % DUTY CYCLE RANGE |
5.1 V TO 40 V OUTPUT VOLTAGE RANGE |
SWITCHING FREQUENCY UP TO 200 KHz |
SOFT START |
PRECISE (±2 %) ON-CHIP REFERENCE |
Product Specifications |
---|
DS0049 HIGH CURRENT SWITCHING REGULATORS |
Application Notes |
---|
AN245 Designing multiple output power supplies with the L296 and L4960 |
AN244 Designing with the L296 monolithic power switching regulator |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
IC, SWITCHING REG 160W, 296 | element14 |
Switch. Reg 4A 5,1-40V MULTIWATT15 | Schukat Electronic |
Dc/Dc Conv, Buck, 100Hz, 150Deg C | Newark Electronics |
Step-Down Switching Regulator, 4A, Vin 9÷46V, Vout 5.1÷40V, 100kHz | Micros |
Conv DC-DC Single Step Down 9V to 46V | RS |
ST Switching Voltage RegulatorSwitching Regulator/Step-down Regulator Multiwatt 4A | Distrelec |
Where can I find additional details, specifications and documents for a L296?
Additional datasheets, footprints and schematics for L296 are listed on our Part Details page. You can also find images and similar parts to L296 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L296 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L296 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L296 fall under?
The L296 is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L296 when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L296 you can contact the distributor directly for product support, shipping queries etc.
Is the L296 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L296 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Newark Electronics and Micros have stock available or on a lead time for L296.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L296 often in real-time on the comparison pages.
What if I can't find stock of L296?
You can fill out our help required form which you can use to request a quote for L296 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.