Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | - |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Input Delay | 800ns |
Output Delay | 400ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 293 |
Device Type | Half Bridge |
No. of Channels | 4Channels |
No. of Drivers | 4Drivers |
No. of Outputs | 4Outputs |
Operating Temperature Range | 0°C to +70°C |
Quadruple Half-H Drivers L293NE | RS |
Ic, Half H Driver, 4Ch, 36V, 1A, Pdip-16 | Newark Electronics |
Quadruple half-H drivers | Texas Instruments |
Where can I find additional details, specifications and documents for a L293NE.?
Additional datasheets, footprints and schematics for L293NE. are listed on our Part Details page. You can also find images and similar parts to L293NE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L293NE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L293NE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L293NE. fall under?
The L293NE. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L293NE. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L293NE. you can contact the distributor directly for product support, shipping queries etc.
Is the L293NE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L293NE. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for L293NE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L293NE. often in real-time on the comparison pages.
What if I can't find stock of L293NE.?
You can fill out our help required form which you can use to request a quote for L293NE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.