Status: | Active |
---|---|
Series: | L293E |
RoHS: | Unknown |
OVERTEMPERATURE PROTECTION |
OUTPUT CURRENT 1A PER CHANNEL |
INHIBIT FACILITY |
PEAK OUTPUT CURRENT 2A PER CHANNEL (non repetitive) |
SEPARATE LOGIC SUPPLY |
HIGH NOISE IMMUNITY |
Product Specifications |
---|
DS0045 Push-pull four channel drivers |
Application Notes |
---|
AN240 Applications of monolithic bridge drivers |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
4xDriver 36V 1A DIP20 | Schukat Electronic |
ST L293E Stepper Motor Control / Driver | Rapid Electronics |
IC, PUSH-PULL DRIVER | element14 |
Where can I find additional details, specifications and documents for a L293E?
Additional datasheets, footprints and schematics for L293E are listed on our Part Details page. You can also find images and similar parts to L293E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L293E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L293E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L293E fall under?
The L293E is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L293E when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L293E you can contact the distributor directly for product support, shipping queries etc.
Is the L293E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L293E have stock available?
Authorised distributors including Schukat Electronic, Rapid Electronics, element14 and Farnell have stock available or on a lead time for L293E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L293E often in real-time on the comparison pages.
What if I can't find stock of L293E?
You can fill out our help required form which you can use to request a quote for L293E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.