Status: | Unknown |
---|---|
Series: | L293x |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.76
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.74
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
159
in stock
|
Buy Now | |
element14
from US$2.33
|
159
in stock
|
Buy Now | |
Farnell
from US$2.68
|
159
in stock
|
Buy Now | |
Chip One Stop
from US$2.46
|
22
in stock
|
Buy Now | |
Texas Instruments
from US$1.53
|
-
|
Buy Now |
Motor Type | Half-H |
---|---|
No. of Outputs | 4Outputs |
Output Current | 1.2A |
Output Voltage | 39V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | L293x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 293 |
Device Type | Motor |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Through Hole |
IC: driver | Transfer Multisort Elektronik |
Ic, Driver, Peripheral, Dual, 36V | Newark Electronics |
IC, DRIVER, PERIPHERAL, DUAL, 36V | element14 |
L293DNE, General Purpose Drivers | RS |
Quadruple Half-H Drivers | Texas Instruments |
Where can I find additional details, specifications and documents for a L293DNE?
Additional datasheets, footprints and schematics for L293DNE are listed on our Part Details page. You can also find images and similar parts to L293DNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L293DNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L293DNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L293DNE fall under?
The L293DNE is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L293DNE when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L293DNE you can contact the distributor directly for product support, shipping queries etc.
Is the L293DNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L293DNE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for L293DNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L293DNE often in real-time on the comparison pages.
What if I can't find stock of L293DNE?
You can fill out our help required form which you can use to request a quote for L293DNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.