Status: | Active |
---|---|
Series: | L293D |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.99
|
1,240
in stock
|
Buy Now | |
Newark Electronics
from US$5.12
|
8,054
in stock
|
Buy Now | |
element14
from US$5.09
|
8,054
in stock
|
Buy Now | |
Farnell
from US$4.82
|
8,054
in stock
|
Buy Now | |
Schukat Electronic
from US$3.42
|
2,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.27
|
1,887
in stock
|
Buy Now | |
RS
from US$6.54
|
52
in stock
|
Buy Now | |
Avnet Silica
-
|
11,960
in stock
|
Buy Now | |
EBV Elektronik
-
|
240
in stock
|
Buy Now | |
Distrelec
from US$9.12
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
INTERNAL CLAMP DIODES |
600mA OUTPUT CURRENT CAPABILITY PER CHANNEL |
ENABLE FACILITY |
1.2A PEAK OUTPUT CURRENT (non repetitive) PER CHANNEL |
LOGICAL \"0\" INPUT VOLTAGE UP TO 1.5 V (HIGH NOISE IMMUNITY) |
OVERTEMPERATURE PROTECTION |
Product Specifications |
---|
DS0046 PUSH-PULL FOUR CHANNEL DRIVER WITH DIODES |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Motor Driver, Dc, Stepper, 0.6A, Soic-20 | Newark Electronics |
MOTOR DRIVER, DC, STEPPER, 0.6A, SOIC-20 | element14 |
4xDriver Diode 36V 0,6A SOL20 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
L293DD Series Push - Pull Quad Channel Driver with Diodes - SOIC-20 | Future Electronics |
4-Channel Motor Driver 24V, SOIC20 | RS |
4-Channel Motor Driver 24V 20-Pin SO Tube | Avnet Silica |
ST Motor Driver IC, SO-20, 600mA | Distrelec |
Where can I find additional details, specifications and documents for a L293DD?
Additional datasheets, footprints and schematics for L293DD are listed on our Part Details page. You can also find images and similar parts to L293DD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L293DD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L293DD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L293DD fall under?
The L293DD is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L293DD when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L293DD you can contact the distributor directly for product support, shipping queries etc.
Is the L293DD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L293DD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for L293DD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L293DD often in real-time on the comparison pages.
What if I can't find stock of L293DD?
You can fill out our help required form which you can use to request a quote for L293DD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.