Status: | Active |
---|---|
Series: | L272 |
RoHS: | Compliant |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
1,787
in stock
|
Buy Now | |
Future Electronics
from US$1.65
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
1,787
in stock
|
Buy Now | |
element14
from US$2.00
|
1,787
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now |
THERMAL SHUTDOWN |
LOW SATURATION VOLTAGE |
OUTPUT CURRENT TO 1 A |
SINGLE OR SPLIT SUPPLY |
OPERATES AT LOW VOLTAGES |
GROUND COMPATIBLE INPUTS |
LARGE COMMON-MODE AND DIFFERENTIAL MODE RANGE |
Product Specifications |
---|
DS0041 Dual power operational amplifiers |
Brochures |
---|
Operational Amplifiers (Op Amps) - Quick Reference Guide |
Products and solutions for Smart industry |
L272 Series 28V 350 kHz Surface Mount Dual Power Operational Amplifier - SOIC-16 | Future Electronics |
Opamp, 350Khz, -40 To 85Deg C Rohs Compliant: Yes |Stmicroelectronics L272D013TR | Newark Electronics |
OPAMP, 350KHZ, -40 TO 85DEG C | element14 |
OP Amp Dual GP �14V/28V 16-Pin SO N T/R | Avnet Silica |
OP Amp Dual GP ±14V/28V 16-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a L272D013TR?
Additional datasheets, footprints and schematics for L272D013TR are listed on our Part Details page. You can also find images and similar parts to L272D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L272D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L272D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L272D013TR fall under?
The L272D013TR is listed under Amplifiers and Comparators > Power Operational Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to L272D013TR when available in the Power Operational Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L272D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L272D013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L272D013TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for L272D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L272D013TR often in real-time on the comparison pages.
What if I can't find stock of L272D013TR?
You can fill out our help required form which you can use to request a quote for L272D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.