Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1899551-9 |
Color | Blue |
---|---|
LED Compatible | Yes |
Dimensions | 1.77 x 3.26in, 45 x 83mm |
Load Rating (Ballast) | 1800VA |
Voltage Rating | 105 – 305VAC |
Fail Mode | On |
Load Rating (Tungsten) | 1000W |
Surge Protection | 20mm, 15kA, 480J MOV |
Relay Rating | 30A General Purpose |
Housing Material | High Impact Polypropylene with UV-Stabilized Polycarbonate Window |
UL Rating | No |
CSA Certified | No |
Standards | ANSI C136.10 |
Mounting Style | Locking |
Turn ON Light Level | 1.5 (Optional 1 – 3)fc |
Application | Dusk-to-dawn lighting control compatible with all solid state ballasts. |
Turn ON Time Delay | Instant Onseconds |
Other Colors Available | Yes |
OFF/ON Ratio | 1.5:1 |
Frequency | 50/60Hz |
Warranty | 6 Years |
Product Use | Utility-grade photocontrol provides a low cost, reliable switching solution for demanding roadway & area lighting applications |
Packaging Method | Individually Bagged Units in Master Carton |
Product Availability | ANZPAC, AMERICAS, ASIA, EMEA |
Light Sensor | Unfiltered Silicon Phototransistor |
Product Type | Utility |
Product Family | 7000 Series |
Technology | Electronic |
Operating Temperature Range | -40 – 65°C |
ALR-7090-VPS | TE Connectivity L2134Z-000 | RS Americas |
Photocontrol 120V to 277V 1000W/1800VA Blue Box | Avnet America |
PHOTOCONTROL, 277V, 50HZ, IP54 | Farnell |
Where can I find additional details, specifications and documents for a L2134Z-000?
Additional datasheets, footprints and schematics for L2134Z-000 are listed on our Part Details page. You can also find images and similar parts to L2134Z-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2134Z-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2134Z-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2134Z-000 fall under?
The L2134Z-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to L2134Z-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2134Z-000 you can contact the distributor directly for product support, shipping queries etc.
Is the L2134Z-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2134Z-000 have stock available?
Authorised distributors including RS Americas, Future Electronics, Avnet America and Farnell have stock available or on a lead time for L2134Z-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2134Z-000 often in real-time on the comparison pages.
What if I can't find stock of L2134Z-000?
You can fill out our help required form which you can use to request a quote for L2134Z-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.