Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
No stock
|
Buy Now |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y |
Full Scale Rate Range | ± 100°/s ± 200°/s |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 12Pins |
Sensitivity Typ | 262°/s/LSB 131°/s/LSB |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
MEMS GYROSCOPE, 2AXIS, 100/200DPS, LGA12 | Farnell |
Where can I find additional details, specifications and documents for a L20G20IS?
Additional datasheets, footprints and schematics for L20G20IS are listed on our Part Details page. You can also find images and similar parts to L20G20IS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L20G20IS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L20G20IS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L20G20IS fall under?
The L20G20IS is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to L20G20IS when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L20G20IS you can contact the distributor directly for product support, shipping queries etc.
Is the L20G20IS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L20G20IS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for L20G20IS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L20G20IS often in real-time on the comparison pages.
What if I can't find stock of L20G20IS?
You can fill out our help required form which you can use to request a quote for L20G20IS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.