Status: | Unknown |
---|---|
Series: | L-DWI Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
Product Range | L-DWI Series |
DC Current Rating | 150mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 5.8ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 11MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0805 [2012 Metric] |
Operating Temperature Max | +105°C |
Operating Temperature Min | -25°C |
INDUCTOR, 47µH, ±20%, 120MA, 0805 | element14 |
Surface Mount High Frequency Inductor, L-Rms Series, 47 H, 20%, 0805 [2012 Metric], 11 Mhz Rohs Compliant: Yes |Kemet L0805C470MDWIT | Newark Electronics |
Power Inductor (SMD), 47 uH, � 20%, 150 mA, 120 mA, 2mm x 1.25mm x 1.25mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a L0805C470MDWIT?
Additional datasheets, footprints and schematics for L0805C470MDWIT are listed on our Part Details page. You can also find images and similar parts to L0805C470MDWIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L0805C470MDWIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0805C470MDWIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L0805C470MDWIT fall under?
The L0805C470MDWIT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to L0805C470MDWIT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L0805C470MDWIT you can contact the distributor directly for product support, shipping queries etc.
Is the L0805C470MDWIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L0805C470MDWIT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for L0805C470MDWIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L0805C470MDWIT often in real-time on the comparison pages.
What if I can't find stock of L0805C470MDWIT?
You can fill out our help required form which you can use to request a quote for L0805C470MDWIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.