Status: | Unknown |
---|---|
Series: | L-RMS Series |
RoHS: | Unknown |
Inductance | 180nH |
---|---|
Product Range | L-RMS Series |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 1.3ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 400MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
KEMET General Purpose Inductor 0.18uH 5% 1 Element Ceramic-Core SMD 0603 | Distrelec |
Capacitor |Kemet L0603CR18JRMST | Newark Electronics |
INDUCTOR, 180NH, ±5%, 300MA, 0603 | element14 |
Where can I find additional details, specifications and documents for a L0603CR18JRMST?
Additional datasheets, footprints and schematics for L0603CR18JRMST are listed on our Part Details page. You can also find images and similar parts to L0603CR18JRMST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L0603CR18JRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0603CR18JRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L0603CR18JRMST fall under?
The L0603CR18JRMST is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to L0603CR18JRMST when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L0603CR18JRMST you can contact the distributor directly for product support, shipping queries etc.
Is the L0603CR18JRMST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L0603CR18JRMST have stock available?
Authorised distributors including Rapid Electronics, Farnell, Distrelec, Newark Electronics and element14 have stock available or on a lead time for L0603CR18JRMST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L0603CR18JRMST often in real-time on the comparison pages.
What if I can't find stock of L0603CR18JRMST?
You can fill out our help required form which you can use to request a quote for L0603CR18JRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.