Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 5.6nH |
---|---|
Product Range | - |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.18ohm |
Inductance Tolerance | ± 0.3nH |
Self Resonant Frequency Min | 4GHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Inductor, High Frequency, Ind5.6 nH, Tol+/-0.3nH, Cur300mA, SMT, DCR0.18 Ohms | KEMET L0603C5N6SRMST | RS Americas |
INDUCTOR, 5.6NH, ±0.3NH, 300MA, 0603 | Farnell |
V |Kemet L0603C5N6SRMST | Newark Electronics |
Where can I find additional details, specifications and documents for a L0603C5N6SRMST?
Additional datasheets, footprints and schematics for L0603C5N6SRMST are listed on our Part Details page. You can also find images and similar parts to L0603C5N6SRMST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L0603C5N6SRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0603C5N6SRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L0603C5N6SRMST fall under?
The L0603C5N6SRMST is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to L0603C5N6SRMST when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L0603C5N6SRMST you can contact the distributor directly for product support, shipping queries etc.
Is the L0603C5N6SRMST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L0603C5N6SRMST have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for L0603C5N6SRMST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L0603C5N6SRMST often in real-time on the comparison pages.
What if I can't find stock of L0603C5N6SRMST?
You can fill out our help required form which you can use to request a quote for L0603C5N6SRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.