Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 39nH |
---|---|
Product Range | - |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.6ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 1.1GHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Ind Chip RF Chip Molded Multi-Layer 39nH 5% 100MHz 12Q-Factor Ceramic 300mA 0603 T/R | Avnet Asia |
INDUCTOR, 39NH, ±5%, 300MA, 0603 | Farnell |
V |Kemet L0603C39NJRMST | Newark Electronics |
Where can I find additional details, specifications and documents for a L0603C39NJRMST?
Additional datasheets, footprints and schematics for L0603C39NJRMST are listed on our Part Details page. You can also find images and similar parts to L0603C39NJRMST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L0603C39NJRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0603C39NJRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L0603C39NJRMST fall under?
The L0603C39NJRMST is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to L0603C39NJRMST when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L0603C39NJRMST you can contact the distributor directly for product support, shipping queries etc.
Is the L0603C39NJRMST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L0603C39NJRMST have stock available?
Authorised distributors including Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for L0603C39NJRMST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L0603C39NJRMST often in real-time on the comparison pages.
What if I can't find stock of L0603C39NJRMST?
You can fill out our help required form which you can use to request a quote for L0603C39NJRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.