Status: | Unknown |
---|---|
Series: | L0201 Series |
RoHS: | Compliant |
Inductance | 2.2nH |
---|---|
DC Resistance Max | 0.6ohm |
Self Resonant Frequency Min | 18MHz |
DC Current Rating | 200mA |
Inductor Case Style | 0201 [0603 Metric] |
Product Range | L0201 Series |
Q Factor | 7 |
RoHS Compliant | Yes |
Inductor Rf, 0201, 2.2Nh, 0.1Nh, 200Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a L02012R2BHS?
Additional datasheets, footprints and schematics for L02012R2BHS are listed on our Part Details page. You can also find images and similar parts to L02012R2BHS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L02012R2BHS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L02012R2BHS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L02012R2BHS fall under?
The L02012R2BHS is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to L02012R2BHS when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L02012R2BHS you can contact the distributor directly for product support, shipping queries etc.
Is the L02012R2BHS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L02012R2BHS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for L02012R2BHS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L02012R2BHS often in real-time on the comparison pages.
What if I can't find stock of L02012R2BHS?
You can fill out our help required form which you can use to request a quote for L02012R2BHS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.