Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
LED Compatible | Yes |
Dimensions | 1.77 x 3.26in, 45 x 83mm |
Relay Rating | 30A General Purpose |
Load Rating (Ballast) | 1800VA |
Surge Protection | 20mm, 15kA, 480J MOV |
Load Rating (Tungsten) | 1000W |
Voltage Rating | 105 – 130VAC |
Fail Mode | On |
Housing Material | High Impact Polypropylene with UV-Stabilized Polycarbonate Window |
UL Rating | No |
Standards | ANSI C136.10 |
CSA Certified | No |
Mounting Style | Locking |
Application | Dusk-to-dawn lighting control compatible with all solid state ballasts. |
Turn ON Time Delay | Instant Onseconds |
Turn ON Light Level | 1.5 (Optional 1 – 3)fc |
Frequency | 50/60Hz |
OFF/ON Ratio | 1.5:1 |
Warranty | 6 Years |
Other Colors Available | Yes |
Product Use | Utility-grade photocontrol provides a low cost, reliable switching solution for demanding roadway & area lighting applications |
Packaging Method | Individually Bagged Units in Master Carton |
Product Availability | ASIA, ANZPAC, AMERICAS, EMEA |
Light Sensor | Filtered Silicon Phototransistor |
Product Type | Utility |
Technology | Electronic |
Product Family | 7000 Series |
Operating Temperature Range | -40 – 65°C |
Photocontrol 120V 1000W/1800VA Gray Box | Avnet America |
ALR-7060-VFS | TE Connectivity KY712J-000 | RS Americas |
Where can I find additional details, specifications and documents for a KY712J-000?
Additional datasheets, footprints and schematics for KY712J-000 are listed on our Part Details page. You can also find images and similar parts to KY712J-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KY712J-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KY712J-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KY712J-000 fall under?
The KY712J-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to KY712J-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KY712J-000 you can contact the distributor directly for product support, shipping queries etc.
Is the KY712J-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KY712J-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for KY712J-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KY712J-000 often in real-time on the comparison pages.
What if I can't find stock of KY712J-000?
You can fill out our help required form which you can use to request a quote for KY712J-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.