Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | Energy |
---|---|
Meter Range | - |
Panel Cutout Height | 92mm |
Panel Cutout Width | 92mm |
Product Range | - |
Accuracy % | 1% |
Accuracy Class | Class 1.0 |
External Depth | 82mm |
External Length / Height | 96mm |
External Width | 96mm |
Humidity | 95% |
IP / NEMA Rating | IP54 |
Input Voltage Max | 400V |
Meter Size/Dimensions | 96mm x 96mm x 82mm |
Operating Frequency Max | 55Hz |
Operating Frequency Min | 45Hz |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Panel Cutout Size | 92 x 92 mm |
Supply Current | 5mA |
KWH METER, 3 PHASE | element14 |
Where can I find additional details, specifications and documents for a KWH-400?
Additional datasheets, footprints and schematics for KWH-400 are listed on our Part Details page. You can also find images and similar parts to KWH-400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KWH-400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KWH-400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KWH-400 fall under?
The KWH-400 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to KWH-400 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KWH-400 you can contact the distributor directly for product support, shipping queries etc.
Is the KWH-400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KWH-400 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KWH-400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KWH-400 often in real-time on the comparison pages.
What if I can't find stock of KWH-400?
You can fill out our help required form which you can use to request a quote for KWH-400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.