Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Prices starting from US$42.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$42.63
|
137
in stock
|
Buy Now | |
element14
from US$66.85
|
137
in stock
|
Buy Now | |
Rapid Electronics
from US$132.70
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$110.00
|
5
in stock
|
Buy Now | |
Avnet America
from US$104.84
|
-
|
Buy Now | |
RS Americas
from US$71.34
|
-
|
Buy Now | |
Relay Specialties
from US$139.60
|
-
|
Buy Now | |
TE Store
from US$171.03
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 10A |
Product Range | KUP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, 4Pdt, 240Vac, 32Vdc, 10A | Newark Electronics |
Industrial Relays 4P BRKT MT QC 24VAC | Rapid Electronics |
KUP Series Panel Plug-In Relay Enclosed Type 4-Form C (4 CO) 24 VAC 72 Ohm 2.8 VA Bracket Mount | Avnet America |
Relay, KUP-17A55-24=KU | TE Connectivity KUP-17A55-24 | RS Americas |
TYCO P&B GP ENCLOSED RELAY, 4P | Relay Specialties |
Special Order: KUP-17A55-24=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.8 VA Coil Resistance: 72 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.8 VA | Power Relay | Part Number: KUP-17A55-24 | Internal Number: 4-1393118-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a KUP-17A55-24?
Additional datasheets, footprints and schematics for KUP-17A55-24 are listed on our Part Details page. You can also find images and similar parts to KUP-17A55-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-17A55-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-17A55-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-17A55-24 fall under?
The KUP-17A55-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-17A55-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-17A55-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-17A55-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-17A55-24 have stock available?
Authorised distributors including Newark Electronics, element14, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for KUP-17A55-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-17A55-24 often in real-time on the comparison pages.
What if I can't find stock of KUP-17A55-24?
You can fill out our help required form which you can use to request a quote for KUP-17A55-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.