Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Prices starting from US$12.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.00
|
93
in stock
|
Buy Now | |
Heilind Electronics
from US$21.15
|
228
in stock
|
Buy Now | |
TE Store
from US$48.57
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$22.10
|
93
in stock
|
Buy Now | |
element14
from US$19.58
|
93
in stock
|
Buy Now | |
RS Americas
from US$19.28
|
74
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.15
|
68
in stock
|
Buy Now | |
Avnet America
from US$18.77
|
-
|
Buy Now | |
Relay Specialties
from US$12.78
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | KUP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
KUP-14D55-24=KU | Heilind Electronics |
KUP-14D55-24=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1250 mW Coil Resistance: 472 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1250 mW 472 Ω | Power Relay | Part Number: KUP-14D55-24 | Internal Number: 3-1393118-8 | TE Connectivity | TE Store |
Relay, 3Pdt, 240Vac, 32Vdc, 10A | Newark Electronics |
RELAY, 3PDT, 240VAC, 32VDC, 10A | element14 |
Relay, E-Mech, 3PDT, Cur-Rtg 10A, Ctrl-V 24DC, Vol-Rtg 120/28AC/DC, 11 Pin, KUP | TE Connectivity KUP-14D55-24 | RS Americas |
Electromechanical Relay 3PDT 10A 24VDC 472Ohm Bracket Mount | Avnet America |
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a KUP-14D55-24?
Additional datasheets, footprints and schematics for KUP-14D55-24 are listed on our Part Details page. You can also find images and similar parts to KUP-14D55-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-14D55-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-14D55-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-14D55-24 fall under?
The KUP-14D55-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-14D55-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-14D55-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-14D55-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-14D55-24 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for KUP-14D55-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-14D55-24 often in real-time on the comparison pages.
What if I can't find stock of KUP-14D55-24?
You can fill out our help required form which you can use to request a quote for KUP-14D55-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.