Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Prices starting from US$17.34
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | KUP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, 3Pdt, 240Vac, 32Vdc, 10A | Newark Electronics |
Electromechanical Relay 3PDT 10A 24VDC 472Ohm Socket | Avnet America |
Power Relays | RS Americas |
RELAY, 3PDT, 240VAC, 32VDC, 10A | element14 |
Special Order: KUP-14D25-24=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1250 mW Coil Resistance: 472 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1250 mW 472 Ω | Power Relay | Part Number: KUP-14D25-24 | Internal Number: 2-1393118-3 | TE Connectivity | TE Store |
Relay, General Purpose | Carlton-Bates |
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties |
Where can I find additional details, specifications and documents for a KUP-14D25-24?
Additional datasheets, footprints and schematics for KUP-14D25-24 are listed on our Part Details page. You can also find images and similar parts to KUP-14D25-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-14D25-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-14D25-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-14D25-24 fall under?
The KUP-14D25-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-14D25-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-14D25-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-14D25-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-14D25-24 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for KUP-14D25-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-14D25-24 often in real-time on the comparison pages.
What if I can't find stock of KUP-14D25-24?
You can fill out our help required form which you can use to request a quote for KUP-14D25-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.