Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Prices starting from US$9.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.40
|
70
in stock
|
Buy Now | |
element14
from US$18.50
|
70
in stock
|
Buy Now | |
Farnell
from US$20.23
|
70
in stock
|
Buy Now | |
TE Store
from US$49.12
|
64
in stock
|
Buy Now | |
RS Americas
from US$19.52
|
45
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 10A |
Product Range | KUP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, 3Pdt, 240Vac, 32Vdc, 10A | Newark Electronics |
RELAY, 3PDT, 240VAC, 32VDC, 10A | element14 |
KUP-14D15-6=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1125 mW Coil Resistance: 32 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1125 mW 32 Ω | Power Relay | Part Number: KUP-14D15-6 | Internal Number: 1-1393118-8 | TE Connectivity | TE Store |
Relay, E-Mech, 3PDT, Cur-Rtg 10A, Ctrl-V 6DC, Vol-Rtg 120/28AC/DC, 11 Pin, KUP | TE Connectivity KUP-14D15-6 | RS Americas |
ER - Relay | RS |
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties |
Where can I find additional details, specifications and documents for a KUP-14D15-6?
Additional datasheets, footprints and schematics for KUP-14D15-6 are listed on our Part Details page. You can also find images and similar parts to KUP-14D15-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-14D15-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-14D15-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-14D15-6 fall under?
The KUP-14D15-6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-14D15-6 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-14D15-6 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-14D15-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-14D15-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for KUP-14D15-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-14D15-6 often in real-time on the comparison pages.
What if I can't find stock of KUP-14D15-6?
You can fill out our help required form which you can use to request a quote for KUP-14D15-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.