KUP-14D15-24 Switches, Relays & Solenoids by TE Connectivity

RELAY 3PDT 240VAC 32VDC 10A

Status: Unknown
Series: KUP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.87

Distributor Stock
Logo for RS
RS
from US$16.23
128
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.35
3,056
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$18.90
488
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$23.57
327
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$22.60
327
in stock
Buy Now
Logo for TE Store
TE Store
from US$46.63
86
in stock
Buy Now
Logo for Farnell
Farnell
from US$19.06
51
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
15
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
13
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.87
-
Buy Now

Specifications

Contact Configuration 3PDT
Coil Voltage 24VDC
Contact Current 10A
Product Range KUP Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 240VAC
Relay Terminals Quick Connect
Contact Voltage VDC 32VDC
Contact Material Silver Cadmium Oxide
Coil Resistance 472ohm
Approvals & Standards CSA UL
SVHC No SVHC (15-Jan-2018)
Coil Current 51mA
Coil Voltage VDC Nom 24V
Contact Current AC Max 10A
Contact Current DC Max 10A
Contact Current Max 10A
Contact Voltage AC Max 240V
Contact Voltage AC Nom 240V
Contact Voltage DC Max 28V
Contact Voltage DC Nom 28V
External Depth 35.7mm
External Height 48.4mm
External Length / Height 48.4mm
External Width 38.9mm
Nom Operating Power 1.2W
Relay Type Power - General Purpose

Alternative Descriptions

Relay, 3Pdt, 240Vac, 32Vdc, 10A | Newark Electronics
Power Relays, Panel Plug-in, General Purpose,10A,24VDC, Socket Mount w/Test Button | TE Connectivity KUP-14D15-24 | RS Americas
General Purpose Relays 3PDT PLAIN 24VDC | Rapid Electronics
Relay,E-Mech,GenPurp,3PDT,Cur-Rtg10A | RS
KUP-14D15-24=KU- Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1250 mW Coil Resistance: 472 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1250 mW 472 Ω | Power Relay | Part Number: KUP-14D15-24 | Internal Number: 1-1393118-4 | TE Connectivity | TE Store
RELAY, 3PDT, 240VAC, 32VDC, 10A | Farnell
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties
Relay, General Purpose | Carlton-Bates
Electromechanical Relay 3PDT 10A 24VDC 472Ohm Socket | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KUP-14D15-24?

Additional datasheets, footprints and schematics for KUP-14D15-24 are listed on our Part Details page. You can also find images and similar parts to KUP-14D15-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KUP-14D15-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-14D15-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KUP-14D15-24 fall under?

The KUP-14D15-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KUP-14D15-24 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-14D15-24 you can contact the distributor directly for product support, shipping queries etc.

Is the KUP-14D15-24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KUP-14D15-24 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for KUP-14D15-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KUP-14D15-24 often in real-time on the comparison pages.

What if I can't find stock of KUP-14D15-24?

You can fill out our help required form which you can use to request a quote for KUP-14D15-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay