Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Prices starting from US$13.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.82
|
53
in stock
|
Buy Now | |
RS Americas
from US$16.03
|
130
in stock
|
Buy Now | |
TE Store
from US$33.10
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$20.94
|
53
in stock
|
Buy Now | |
element14
from US$18.72
|
53
in stock
|
Buy Now | |
Avnet America
from US$189.96
|
-
|
Buy Now | |
Carlton-Bates
from US$23.77
|
-
|
Buy Now | |
Relay Specialties
from US$13.87
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 5A |
Product Range | KUP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, E-Mech, 3PDT, 5A, Ctrl-V 120AC, Vol-Rtg 120AC, 11 Pin, | TE Connectivity KUP-14A11-120 | RS Americas |
KUP-14A11-120=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.9 VA Coil Resistance: 1700 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.9 VA | Power Relay | Part Number: KUP-14A11-120 | Internal Number: 7-1393117-3 | TE Connectivity | TE Store |
Relay, 3Pdt, 240Vac, 28Vdc, 5A | Newark Electronics |
RELAY, 3PDT, 240VAC, 28VDC, 5A | element14 |
Electromechanical Relay 3PDT 5A 120VAC 1.7KOhm Socket | Avnet America |
Relay, General Purpose | Carlton-Bates |
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties |
Where can I find additional details, specifications and documents for a KUP-14A11-120?
Additional datasheets, footprints and schematics for KUP-14A11-120 are listed on our Part Details page. You can also find images and similar parts to KUP-14A11-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-14A11-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-14A11-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-14A11-120 fall under?
The KUP-14A11-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-14A11-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-14A11-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-14A11-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-14A11-120 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for KUP-14A11-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-14A11-120 often in real-time on the comparison pages.
What if I can't find stock of KUP-14A11-120?
You can fill out our help required form which you can use to request a quote for KUP-14A11-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.