Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Prices starting from US$17.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$26.89
|
No stock
|
Buy Now | |
TE Store
from US$64.09
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$33.48
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$27.30
|
8
in stock
|
Buy Now | |
Relay Specialties
from US$17.12
|
5
in stock
|
Buy Now | |
Avnet America
from US$23.34
|
-
|
Buy Now | |
RS Americas
from US$24.23
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 10A |
Product Range | KUP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
KUP-11D55-6=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1125 mW Coil Resistance: 32 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1125 mW 32 Ω | Power Relay | Part Number: KUP-11D55-6 | Internal Number: 6-1393117-0 | TE Connectivity | TE Store |
Kup-11D55-6=Ku |Potter&brumfield Te Connectivity KUP-11D55-6 | Newark Electronics |
General Purpose Relays KUP-11D55-6 | Rapid Electronics |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Power Relay, DPDT, 6 VDC, 10 A, KUP Series, Panel Mount, Non Latching | Avnet America |
Power Relays | RS Americas |
Where can I find additional details, specifications and documents for a KUP-11D55-6?
Additional datasheets, footprints and schematics for KUP-11D55-6 are listed on our Part Details page. You can also find images and similar parts to KUP-11D55-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-11D55-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-11D55-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-11D55-6 fall under?
The KUP-11D55-6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-11D55-6 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-11D55-6 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-11D55-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-11D55-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Relay Specialties have stock available or on a lead time for KUP-11D55-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-11D55-6 often in real-time on the comparison pages.
What if I can't find stock of KUP-11D55-6?
You can fill out our help required form which you can use to request a quote for KUP-11D55-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.