Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 125VDC |
Contact Current | 10A |
Product Range | KUP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, Dpdt, 240Vac, 32Vdc, 10A | Newark Electronics |
Power Relays | RS Americas |
RELAY, DPDT, 240VAC, 32VDC, 10A | element14 |
Special Order: KUP-11D55-125=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 120 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 120 Ω | Power Relay | Part Number: KUP-11D55-125 | Internal Number: 5-1393117-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a KUP-11D55-125?
Additional datasheets, footprints and schematics for KUP-11D55-125 are listed on our Part Details page. You can also find images and similar parts to KUP-11D55-125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-11D55-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-11D55-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-11D55-125 fall under?
The KUP-11D55-125 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-11D55-125 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-11D55-125 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-11D55-125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-11D55-125 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TE Store and Farnell have stock available or on a lead time for KUP-11D55-125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-11D55-125 often in real-time on the comparison pages.
What if I can't find stock of KUP-11D55-125?
You can fill out our help required form which you can use to request a quote for KUP-11D55-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.