Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Prices starting from US$10.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.69
|
101
in stock
|
Buy Now | |
RS Americas
from US$16.41
|
354
in stock
|
Buy Now | |
TE Store
from US$41.32
|
247
in stock
|
Buy Now | |
Newark Electronics
from US$18.63
|
101
in stock
|
Buy Now | |
element14
from US$16.52
|
101
in stock
|
Buy Now | |
Rapid Electronics
from US$30.60
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$26.80
|
3
in stock
|
Buy Now | |
Avnet America
from US$15.98
|
-
|
Buy Now | |
Relay Specialties
from US$10.65
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | KUP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, E-Mech, DPDT, 10A, Ctrl-V 12DC, Vol-Rtg 240/28AC/DC, 9 Pin, KUP Series | TE Connectivity KUP-11D55-12 | RS Americas |
KUP-11D55-12=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 120 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 120 Ω | Power Relay | Part Number: KUP-11D55-12 | Internal Number: 5-1393117-6 | TE Connectivity | TE Store |
Relay, Dpdt, 240Vac, 32Vdc, 10A | Newark Electronics |
RELAY, DPDT, 240VAC, 32VDC, 10A | element14 |
General Purpose Relays DPDT BRKT MT 12VDC | Rapid Electronics |
Electromechanical Relay DPDT 10A 12VDC 120Ohm Bracket Mount | Avnet America |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a KUP-11D55-12?
Additional datasheets, footprints and schematics for KUP-11D55-12 are listed on our Part Details page. You can also find images and similar parts to KUP-11D55-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-11D55-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-11D55-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-11D55-12 fall under?
The KUP-11D55-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-11D55-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-11D55-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-11D55-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-11D55-12 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for KUP-11D55-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-11D55-12 often in real-time on the comparison pages.
What if I can't find stock of KUP-11D55-12?
You can fill out our help required form which you can use to request a quote for KUP-11D55-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.