Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 110VDC |
Contact Current | 10A |
Product Range | KUP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
KUP-11D55-110=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1250 mW Coil Resistance: 10000 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1250 mW 10000 Ω | Power Relay | Part Number: KUP-11D55-110 | Internal Number: 5-1393117-5 | TE Connectivity | TE Store |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Relay, Dpdt, 240Vac, 32Vdc, 10A | Newark Electronics |
Electromechanical Relay DPDT 10A 110VDC 10KOhm Bracket Mount | Avnet America |
Where can I find additional details, specifications and documents for a KUP-11D55-110?
Additional datasheets, footprints and schematics for KUP-11D55-110 are listed on our Part Details page. You can also find images and similar parts to KUP-11D55-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-11D55-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-11D55-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-11D55-110 fall under?
The KUP-11D55-110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-11D55-110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-11D55-110 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-11D55-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-11D55-110 have stock available?
Authorised distributors including TE Store, Relay Specialties, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for KUP-11D55-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-11D55-110 often in real-time on the comparison pages.
What if I can't find stock of KUP-11D55-110?
You can fill out our help required form which you can use to request a quote for KUP-11D55-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.