Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Prices starting from US$12.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.45
|
No stock
|
Buy Now | |
Farnell
from US$15.55
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$16.16
|
161
in stock
|
Buy Now | |
element14
from US$16.32
|
161
in stock
|
Buy Now | |
TE Store
from US$39.51
|
152
in stock
|
Buy Now | |
Rapid Electronics
from US$29.12
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$19.70
|
75
in stock
|
Buy Now | |
Avnet America
from US$15.28
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 10A |
Product Range | KUP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
POWER RELAY, DPDT, 5VDC, 10A, SOCKET | Farnell |
Relay, Dpdt, 240Vac, 32Vdc, 10A | Newark Electronics |
RELAY, DPDT, 240VAC, 32VDC, 10A | element14 |
KUP-11D15-5=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 21 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 21 Ω | Power Relay | Part Number: KUP-11D15-5 | Internal Number: 4-1393117-8 | TE Connectivity | TE Store |
General Purpose Relays DP PLN QC/SLDR 5VDC | Rapid Electronics |
Relay,E-Mech,GenPurp,DPDT,Cur-Rtg10A | RS |
Electromechanical Relay DPDT 10A 5VDC 21Ohm Socket | Avnet America |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Where can I find additional details, specifications and documents for a KUP-11D15-5?
Additional datasheets, footprints and schematics for KUP-11D15-5 are listed on our Part Details page. You can also find images and similar parts to KUP-11D15-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-11D15-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-11D15-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-11D15-5 fall under?
The KUP-11D15-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-11D15-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-11D15-5 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-11D15-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-11D15-5 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TE Store and Rapid Electronics have stock available or on a lead time for KUP-11D15-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-11D15-5 often in real-time on the comparison pages.
What if I can't find stock of KUP-11D15-5?
You can fill out our help required form which you can use to request a quote for KUP-11D15-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.