Status: | Unknown |
---|---|
Series: | KUMP Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 15A |
Product Range | KUMP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Coil Resistance | 120ohm |
KUMP-7D58-12=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 120 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 120 Ω | Power Relay | Part Number: KUMP-7D58-12 | Internal Number: 9-1393116-9 | TE Connectivity | TE Store |
Kump-7D58-12=Ku |Potter&brumfield Te Connectivity KUMP-7D58-12 | Newark Electronics |
KUMP Series Panel Plug-In Relay 15A Enclosed 2-Form A (2 NO) 12 VDC 120 Ohm 1.2 W Silver Cadmium Oxide | Avnet America |
Where can I find additional details, specifications and documents for a KUMP-7D58-12?
Additional datasheets, footprints and schematics for KUMP-7D58-12 are listed on our Part Details page. You can also find images and similar parts to KUMP-7D58-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUMP-7D58-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUMP-7D58-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUMP-7D58-12 fall under?
The KUMP-7D58-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUMP-7D58-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUMP-7D58-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUMP-7D58-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUMP-7D58-12 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KUMP-7D58-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUMP-7D58-12 often in real-time on the comparison pages.
What if I can't find stock of KUMP-7D58-12?
You can fill out our help required form which you can use to request a quote for KUMP-7D58-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.