Status: | Unknown |
---|---|
Series: | KUMP Series |
RoHS: | Unknown |
Prices starting from US$10.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.19
|
No stock
|
Buy Now | |
RS Americas
from US$22.51
|
424
in stock
|
Buy Now | |
Newark Electronics
from US$26.04
|
111
in stock
|
Buy Now | |
element14
from US$21.06
|
111
in stock
|
Buy Now | |
Farnell
from US$27.80
|
111
in stock
|
Buy Now | |
TE Store
from US$61.90
|
105
in stock
|
Buy Now | |
Rapid Electronics
from US$31.96
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$36.10
|
8
in stock
|
Buy Now | |
Relay Specialties
-
|
2
in stock
|
Buy Now | |
Avnet America
from US$21.49
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 15A |
Product Range | KUMP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Relay, E-Mech, 3PDT, 15A, Ctrl-V 12DC, Vol-Rtg 277AC, 9 Pin, KUMP Series | TE Connectivity KUMP-14D18-12 | RS Americas |
Relay, 3Pdt, 277Vac, 32Vdc, 15A | Newark Electronics |
RELAY, 3PDT, 277VAC, 32VDC, 15A | element14 |
KUMP-14D18-12=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 120 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 120 Ω | Power Relay | Part Number: KUMP-14D18-12 | Internal Number: 9-1393116-0 | TE Connectivity | TE Store |
General Purpose Relays KUMP-14D18-12 | Rapid Electronics |
TYCO P&B ENCLOSED RELAY, 3 FOR | Relay Specialties |
ER - Relay | RS |
Electromechanical Relay 3PDT 15A 12VDC 120Ohm Plain Case | Avnet America |
Where can I find additional details, specifications and documents for a KUMP-14D18-12?
Additional datasheets, footprints and schematics for KUMP-14D18-12 are listed on our Part Details page. You can also find images and similar parts to KUMP-14D18-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUMP-14D18-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUMP-14D18-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUMP-14D18-12 fall under?
The KUMP-14D18-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUMP-14D18-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUMP-14D18-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUMP-14D18-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUMP-14D18-12 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for KUMP-14D18-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUMP-14D18-12 often in real-time on the comparison pages.
What if I can't find stock of KUMP-14D18-12?
You can fill out our help required form which you can use to request a quote for KUMP-14D18-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.