Status: | Unknown |
---|---|
Series: | KUMP Series |
RoHS: | Unknown |
Prices starting from US$9.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.20
|
No stock
|
Buy Now | |
TE Store
from US$53.54
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$22.86
|
17
in stock
|
Buy Now | |
element14
from US$18.90
|
17
in stock
|
Buy Now | |
Farnell
from US$22.22
|
17
in stock
|
Buy Now | |
Avnet America
from US$18.58
|
-
|
Buy Now | |
Relay Specialties
from US$11.05
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 15A |
Product Range | KUMP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
KUMP-11D18-12=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 120 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 120 Ω | Power Relay | Part Number: KUMP-11D18-12 | Internal Number: 7-1393116-1 | TE Connectivity | TE Store |
Relay, Dpdt, 277Vac, 32Vdc, 15A | Newark Electronics |
RELAY, DPDT, 277VAC, 32VDC, 15A | element14 |
ER - Relay | RS |
Electromechanical Relay DPDT 15A 12VDC 120Ohm Plain Case | Avnet America |
TYCO P&B ENCLOSED RELAY, DPDT | Relay Specialties |
Where can I find additional details, specifications and documents for a KUMP-11D18-12?
Additional datasheets, footprints and schematics for KUMP-11D18-12 are listed on our Part Details page. You can also find images and similar parts to KUMP-11D18-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUMP-11D18-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUMP-11D18-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUMP-11D18-12 fall under?
The KUMP-11D18-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUMP-11D18-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUMP-11D18-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUMP-11D18-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUMP-11D18-12 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for KUMP-11D18-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUMP-11D18-12 often in real-time on the comparison pages.
What if I can't find stock of KUMP-11D18-12?
You can fill out our help required form which you can use to request a quote for KUMP-11D18-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.